Capital Lighting, Inc. LSF-21883 Lamps-Table Lamps 318345

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 22.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675452560
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 22.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675452560

Suppliers

Company
Product
Description
Supplier Links
LSF-21883 Lamps-Table Lamps - 318345 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21883 Lamps-Table Lamps
318345
LSF-21883 Lamps-Table Lamps 318345
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 22.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675452560

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 22.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675452560

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318345
Product Name LSF-21883 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details