Capital Lighting, Inc. LSF-21828 Lamps-Table Lamps 318344

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Two Tone Finish Weight: 12.6 Product Name: One Light Table Lamp UPC: 088675450740
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Two Tone Finish Weight: 12.6 Product Name: One Light Table Lamp UPC: 088675450740

Suppliers

Company
Product
Description
Supplier Links
LSF-21828 Lamps-Table Lamps - 318344 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21828 Lamps-Table Lamps
318344
LSF-21828 Lamps-Table Lamps 318344
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Two Tone Finish Weight: 12.6 Product Name: One Light Table Lamp UPC: 088675450740

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.50
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Two Tone Finish
Weight: 12.6
Product Name: One Light Table Lamp
UPC: 088675450740

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318344
Product Name LSF-21828 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details