Capital Lighting, Inc. LSF-21881 Lamps-Table Lamps 318342

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Aged Ivory Product Name: One Light Table Lamp UPC: 088675451433
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Aged Ivory Product Name: One Light Table Lamp UPC: 088675451433

Suppliers

Company
Product
Description
Supplier Links
LSF-21881 Lamps-Table Lamps - 318342 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21881 Lamps-Table Lamps
318342
LSF-21881 Lamps-Table Lamps 318342
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Aged Ivory Product Name: One Light Table Lamp UPC: 088675451433

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.00
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Aged Ivory
Product Name: One Light Table Lamp
UPC: 088675451433

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318342
Product Name LSF-21881 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details