Capital Lighting, Inc. LSF-21877 Lamps-Table Lamps 318340

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel/Black Product Name: One Light Table Lamp UPC: 088675451457
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel/Black Product Name: One Light Table Lamp UPC: 088675451457

Suppliers

Company
Product
Description
Supplier Links
LSF-21877 Lamps-Table Lamps - 318340 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21877 Lamps-Table Lamps
318340
LSF-21877 Lamps-Table Lamps 318340
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel/Black Product Name: One Light Table Lamp UPC: 088675451457

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 32.50
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Polished Steel/Black
Product Name: One Light Table Lamp
UPC: 088675451457

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318340
Product Name LSF-21877 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details