Capital Lighting, Inc. LSF-22125 Lamps-Table Lamps 318337

Description
PRODUCT DETAILS / SPECS Bulb Type: CFL Wattage: 25 Finish: Chrome Product Name: Table Lamp UPC: 088675455059 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Bulb Type: CFL Wattage: 25 Finish: Chrome Product Name: Table Lamp UPC: 088675455059 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
LSF-22125 Lamps-Table Lamps - 318337 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-22125 Lamps-Table Lamps
318337
LSF-22125 Lamps-Table Lamps 318337
PRODUCT DETAILS / SPECS Bulb Type: CFL Wattage: 25 Finish: Chrome Product Name: Table Lamp UPC: 088675455059 Category: Table Lamp

PRODUCT DETAILS / SPECS
Bulb
Type: CFL
Wattage: 25
Finish: Chrome
Product Name: Table Lamp
UPC: 088675455059
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318337
Product Name LSF-22125 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details