Capital Lighting, Inc. LSF-80344 Lamps-Floor Lamps 318335

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 58.00 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Black Product Name: One Light Floor Lamp UPC: 088675449072
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 58.00 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Black Product Name: One Light Floor Lamp UPC: 088675449072

Suppliers

Company
Product
Description
Supplier Links
LSF-80344 Lamps-Floor Lamps - 318335 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-80344 Lamps-Floor Lamps
318335
LSF-80344 Lamps-Floor Lamps 318335
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 58.00 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Black Product Name: One Light Floor Lamp UPC: 088675449072

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 58.00
Extension: 9
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Black
Product Name: One Light Floor Lamp
UPC: 088675449072

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318335
Product Name LSF-80344 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 1883518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details