Capital Lighting, Inc. LSF-3356SS Lamps-Desk/Piano Lamps 318330

Description
PRODUCT DETAILS / SPECS Height: 17.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Stainless Steel Product Name: One Light Table Lamp UPC: 088675450870
Description
PRODUCT DETAILS / SPECS Height: 17.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Stainless Steel Product Name: One Light Table Lamp UPC: 088675450870

Suppliers

Company
Product
Description
Supplier Links
LSF-3356SS Lamps-Desk/Piano Lamps - 318330 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-3356SS Lamps-Desk/Piano Lamps
318330
LSF-3356SS Lamps-Desk/Piano Lamps 318330
PRODUCT DETAILS / SPECS Height: 17.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Stainless Steel Product Name: One Light Table Lamp UPC: 088675450870

PRODUCT DETAILS / SPECS
Height: 17.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Stainless Steel
Product Name: One Light Table Lamp
UPC: 088675450870

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318330
Product Name LSF-3356SS Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details