Capital Lighting, Inc. LSF-9406PS Lamps-Floor Lamps 318329

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 64.00 Extension: 11.25 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Polished Steel Product Name: Three Light Floor Tree Lamp UPC: 088675451778
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 64.00 Extension: 11.25 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Polished Steel Product Name: Three Light Floor Tree Lamp UPC: 088675451778

Suppliers

Company
Product
Description
Supplier Links
LSF-9406PS Lamps-Floor Lamps - 318329 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-9406PS Lamps-Floor Lamps
318329
LSF-9406PS Lamps-Floor Lamps 318329
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 64.00 Extension: 11.25 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Polished Steel Product Name: Three Light Floor Tree Lamp UPC: 088675451778

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 64.00
Extension: 11.25
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Polished Steel
Product Name: Three Light Floor Tree Lamp
UPC: 088675451778

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318329
Product Name LSF-9406PS Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 296843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details