Capital Lighting, Inc. LSF-81108 Lamps-Floor Lamps 318314

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 61.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Weight: 19 Product Name: One Light Floor Lamp UPC: 088675449270
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 61.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Weight: 19 Product Name: One Light Floor Lamp UPC: 088675449270

Suppliers

Company
Product
Description
Supplier Links
LSF-81108 Lamps-Floor Lamps - 318314 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-81108 Lamps-Floor Lamps
318314
LSF-81108 Lamps-Floor Lamps 318314
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 61.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Weight: 19 Product Name: One Light Floor Lamp UPC: 088675449270

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 61.00
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Polished Steel
Weight: 19
Product Name: One Light Floor Lamp
UPC: 088675449270

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318314
Product Name LSF-81108 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details