Capital Lighting, Inc. LSF-81292 Lamps-Floor Lamps 318311

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 61.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675451730
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 61.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675451730

Suppliers

Company
Product
Description
Supplier Links
LSF-81292 Lamps-Floor Lamps - 318311 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-81292 Lamps-Floor Lamps
318311
LSF-81292 Lamps-Floor Lamps 318311
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 61.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675451730

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 61.50
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Dark Bronze
Product Name: One Light Floor Lamp
UPC: 088675451730

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318311
Product Name LSF-81292 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details