Capital Lighting, Inc. LSF-8697 Lamps-Floor Lamps 318308

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 58.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675449447
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 58.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675449447

Suppliers

Company
Product
Description
Supplier Links
LSF-8697 Lamps-Floor Lamps - 318308 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-8697 Lamps-Floor Lamps
318308
LSF-8697 Lamps-Floor Lamps 318308
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 58.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675449447

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 58.00
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Dark Bronze
Product Name: One Light Floor Lamp
UPC: 088675449447

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318308
Product Name LSF-8697 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details