Capital Lighting, Inc. LSF-82038 Lamps-Floor Lamps 318302

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 68.50 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Polished Steel Product Name: Three Light Floor Lamp UPC: 088675453598
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 68.50 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Polished Steel Product Name: Three Light Floor Lamp UPC: 088675453598

Suppliers

Company
Product
Description
Supplier Links
LSF-82038 Lamps-Floor Lamps - 318302 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-82038 Lamps-Floor Lamps
318302
LSF-82038 Lamps-Floor Lamps 318302
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 68.50 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Polished Steel Product Name: Three Light Floor Lamp UPC: 088675453598

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 68.50
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Polished Steel
Product Name: Three Light Floor Lamp
UPC: 088675453598

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318302
Product Name LSF-82038 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details