Capital Lighting, Inc. LSF-81883 Lamps-Floor Lamps 318301

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 59.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675452577
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 59.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675452577

Suppliers

Company
Product
Description
Supplier Links
LSF-81883 Lamps-Floor Lamps - 318301 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-81883 Lamps-Floor Lamps
318301
LSF-81883 Lamps-Floor Lamps 318301
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 59.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675452577

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 59.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Polished Steel
Product Name: One Light Floor Lamp
UPC: 088675452577

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318301
Product Name LSF-81883 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details