Capital Lighting, Inc. CF7501PS Lamps-Swing Arm-Wall 315894

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.50 Extension: 25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Weight: 3.8 Product Name: One Light Wall Sconce UPC: 088675495840 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.50 Extension: 25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Weight: 3.8 Product Name: One Light Wall Sconce UPC: 088675495840 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
CF7501PS Lamps-Swing Arm-Wall - 315894 - Capital Lighting, Inc.
Columbus, OH, USA
CF7501PS Lamps-Swing Arm-Wall
315894
CF7501PS Lamps-Swing Arm-Wall 315894
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.50 Extension: 25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Weight: 3.8 Product Name: One Light Wall Sconce UPC: 088675495840 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 16.50
Extension: 25
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Polished Steel
Weight: 3.8
Product Name: One Light Wall Sconce
UPC: 088675495840
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315894
Product Name CF7501PS Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details