Capital Lighting, Inc. LS-16116 Sconces-Single Glass 315889

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.80 Height: 9.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675451303 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.80 Height: 9.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675451303 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16116 Sconces-Single Glass - 315889 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16116 Sconces-Single Glass
315889
LS-16116 Sconces-Single Glass 315889
PRODUCT DETAILS / SPECS Width/Dia: 7.80 Height: 9.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675451303 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.80
Height: 9.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Wall Sconce
UPC: 088675451303
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315889
Product Name LS-16116 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details