Capital Lighting, Inc. LS-16476 Sconces-Pocket 315888

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.50 Extension: 3.5 Bulb Qty: 1 Wattage: 20 Finish: Printed Frost Weight: 4.4 Product Name: One Light Wall Sconce UPC: 088675452379 Glass: Printed Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.50 Extension: 3.5 Bulb Qty: 1 Wattage: 20 Finish: Printed Frost Weight: 4.4 Product Name: One Light Wall Sconce UPC: 088675452379 Glass: Printed Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16476 Sconces-Pocket - 315888 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16476 Sconces-Pocket
315888
LS-16476 Sconces-Pocket 315888
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.50 Extension: 3.5 Bulb Qty: 1 Wattage: 20 Finish: Printed Frost Weight: 4.4 Product Name: One Light Wall Sconce UPC: 088675452379 Glass: Printed Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 9.50
Extension: 3.5
Bulb
Qty: 1
Wattage: 20
Finish: Printed Frost
Weight: 4.4
Product Name: One Light Wall Sconce
UPC: 088675452379
Glass: Printed Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315888
Product Name LS-16476 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details