Capital Lighting, Inc. LS-16351 Sconces-Single Glass 315884

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.50 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675451891 Glass: Frost & Clear Edged Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.50 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675451891 Glass: Frost & Clear Edged Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16351 Sconces-Single Glass - 315884 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16351 Sconces-Single Glass
315884
LS-16351 Sconces-Single Glass 315884
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.50 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675451891 Glass: Frost & Clear Edged Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 8.50
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Chrome
Product Name: One Light Wall Sconce
UPC: 088675451891
Glass: Frost & Clear Edged
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315884
Product Name LS-16351 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details