Capital Lighting, Inc. LS-16440BLK Sconces-Metal 315883

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Black Product Name: One Light Wall Sconce UPC: 088675450597 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Black Product Name: One Light Wall Sconce UPC: 088675450597 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16440BLK Sconces-Metal - 315883 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16440BLK Sconces-Metal
315883
LS-16440BLK Sconces-Metal 315883
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Black Product Name: One Light Wall Sconce UPC: 088675450597 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Extension: 4
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Black
Product Name: One Light Wall Sconce
UPC: 088675450597
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315883
Product Name LS-16440BLK Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details