Capital Lighting, Inc. LS-16461 Sconces-Single Glass 315882

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 6.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Dark Bronze Weight: 3.6 Product Name: One Light Wall Sconce UPC: 088675451914 Glass: Light Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 6.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Dark Bronze Weight: 3.6 Product Name: One Light Wall Sconce UPC: 088675451914 Glass: Light Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16461 Sconces-Single Glass - 315882 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16461 Sconces-Single Glass
315882
LS-16461 Sconces-Single Glass 315882
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 6.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Dark Bronze Weight: 3.6 Product Name: One Light Wall Sconce UPC: 088675451914 Glass: Light Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Extension: 6.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Dark Bronze
Weight: 3.6
Product Name: One Light Wall Sconce
UPC: 088675451914
Glass: Light Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315882
Product Name LS-16461 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details