Capital Lighting, Inc. LS-16440WHT Sconces-Metal 315880

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: White Product Name: One Light Wall Sconce UPC: 088675450603 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: White Product Name: One Light Wall Sconce UPC: 088675450603 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16440WHT Sconces-Metal - 315880 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16440WHT Sconces-Metal
315880
LS-16440WHT Sconces-Metal 315880
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: White Product Name: One Light Wall Sconce UPC: 088675450603 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Extension: 4
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: White
Product Name: One Light Wall Sconce
UPC: 088675450603
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315880
Product Name LS-16440WHT Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details