Capital Lighting, Inc. LS-16109 Sconces-Pocket 315855

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Dark Walnut Weight: 3.4 Product Name: One Light Wall Sconce UPC: 088675447450 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Dark Walnut Weight: 3.4 Product Name: One Light Wall Sconce UPC: 088675447450 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16109 Sconces-Pocket - 315855 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16109 Sconces-Pocket
315855
LS-16109 Sconces-Pocket 315855
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Dark Walnut Weight: 3.4 Product Name: One Light Wall Sconce UPC: 088675447450 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 7.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Dark Walnut
Weight: 3.4
Product Name: One Light Wall Sconce
UPC: 088675447450
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315855
Product Name LS-16109 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details