Capital Lighting, Inc. LS-16006 Sconces-Other 315850

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Brushed Nickel Weight: 2.6 Product Name: One Light Wall Sconce UPC: 088675447856 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Brushed Nickel Weight: 2.6 Product Name: One Light Wall Sconce UPC: 088675447856 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16006 Sconces-Other - 315850 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16006 Sconces-Other
315850
LS-16006 Sconces-Other 315850
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Brushed Nickel Weight: 2.6 Product Name: One Light Wall Sconce UPC: 088675447856 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Brushed Nickel
Weight: 2.6
Product Name: One Light Wall Sconce
UPC: 088675447856
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315850
Product Name LS-16006 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details