Capital Lighting, Inc. LS-105WHT Lamps-Desk/Piano Lamps 315825

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 35.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 3 Product Name: Functional Clamp On Lamp UPC: 088675105022 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 35.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 3 Product Name: Functional Clamp On Lamp UPC: 088675105022 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-105WHT Lamps-Desk/Piano Lamps - 315825 - Capital Lighting, Inc.
Columbus, OH, USA
LS-105WHT Lamps-Desk/Piano Lamps
315825
LS-105WHT Lamps-Desk/Piano Lamps 315825
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 35.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 3 Product Name: Functional Clamp On Lamp UPC: 088675105022 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 35.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Weight: 3
Product Name: Functional Clamp On Lamp
UPC: 088675105022
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315825
Product Name LS-105WHT Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details