Capital Lighting, Inc. EL-50098 Flush Mounts-Drum Shades 315805

Description
PRODUCT DETAILS / SPECS Bulb Type: JC Qty: 9 Wattage: 20 Finish: Chrome Product Name: Nine Light Flush Mount UPC: 088675900771 Category: Flush Mount
Description
PRODUCT DETAILS / SPECS Bulb Type: JC Qty: 9 Wattage: 20 Finish: Chrome Product Name: Nine Light Flush Mount UPC: 088675900771 Category: Flush Mount

Suppliers

Company
Product
Description
Supplier Links
EL-50098 Flush Mounts-Drum Shades - 315805 - Capital Lighting, Inc.
Columbus, OH, USA
EL-50098 Flush Mounts-Drum Shades
315805
EL-50098 Flush Mounts-Drum Shades 315805
PRODUCT DETAILS / SPECS Bulb Type: JC Qty: 9 Wattage: 20 Finish: Chrome Product Name: Nine Light Flush Mount UPC: 088675900771 Category: Flush Mount

PRODUCT DETAILS / SPECS
Bulb
Type: JC
Qty: 9
Wattage: 20
Finish: Chrome
Product Name: Nine Light Flush Mount
UPC: 088675900771
Category: Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315805
Product Name EL-50098 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details