Capital Lighting, Inc. EL-10094 Island/Pool Table-4 Light + 315804

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 84.00 Length 84.00 Bulb Type: G4 Qty: 6 Wattage: 20 Product Name: Eight Light Pendant UPC: 088675900757 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 84.00 Length 84.00 Bulb Type: G4 Qty: 6 Wattage: 20 Product Name: Eight Light Pendant UPC: 088675900757 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
EL-10094 Island/Pool Table-4 Light + - 315804 - Capital Lighting, Inc.
Columbus, OH, USA
EL-10094 Island/Pool Table-4 Light +
315804
EL-10094 Island/Pool Table-4 Light + 315804
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 84.00 Length 84.00 Bulb Type: G4 Qty: 6 Wattage: 20 Product Name: Eight Light Pendant UPC: 088675900757 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 84.00
Length 84.00
Bulb
Type: G4
Qty: 6
Wattage: 20
Product Name: Eight Light Pendant
UPC: 088675900757
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315804
Product Name EL-10094 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details