Capital Lighting, Inc. 5202-03-64 Bathroom Fixtures-Three Lights 315599

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 10.75 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Weight: 26 Product Name: Three Light Bath Bracket UPC: 093185038753 Category: Bath & Vanity Glass: Umber Cloud Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 10.75 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Weight: 26 Product Name: Three Light Bath Bracket UPC: 093185038753 Category: Bath & Vanity Glass: Umber Cloud Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5202-03-64 Bathroom Fixtures-Three Lights - 315599 - Capital Lighting, Inc.
Columbus, OH, USA
5202-03-64 Bathroom Fixtures-Three Lights
315599
5202-03-64 Bathroom Fixtures-Three Lights 315599
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 10.75 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Weight: 26 Product Name: Three Light Bath Bracket UPC: 093185038753 Category: Bath & Vanity Glass: Umber Cloud Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 10.75
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bordeaux
Weight: 26
Product Name: Three Light Bath Bracket
UPC: 093185038753
Category: Bath & Vanity
Glass: Umber Cloud
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315599
Product Name 5202-03-64 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details