Capital Lighting, Inc. 5570-01-55 Sconces-Drum Shades 315596

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 8 Product Name: One Light Wall Bracket UPC: 093185045423 Category: Wall Brackets Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 8 Product Name: One Light Wall Bracket UPC: 093185045423 Category: Wall Brackets Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5570-01-55 Sconces-Drum Shades - 315596 - Capital Lighting, Inc.
Columbus, OH, USA
5570-01-55 Sconces-Drum Shades
315596
5570-01-55 Sconces-Drum Shades 315596
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 8 Product Name: One Light Wall Bracket UPC: 093185045423 Category: Wall Brackets Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.25
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Brushed Nickel
Weight: 8
Product Name: One Light Wall Bracket
UPC: 093185045423
Category: Wall Brackets
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315596
Product Name 5570-01-55 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details