Capital Lighting, Inc. 5570-01-32 Sconces-Drum Shades 315594

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Bronze Weight: 8 Product Name: One Light Wall Bracket UPC: 093185045409 Category: Wall Brackets Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Bronze Weight: 8 Product Name: One Light Wall Bracket UPC: 093185045409 Category: Wall Brackets Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5570-01-32 Sconces-Drum Shades - 315594 - Capital Lighting, Inc.
Columbus, OH, USA
5570-01-32 Sconces-Drum Shades
315594
5570-01-32 Sconces-Drum Shades 315594
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Bronze Weight: 8 Product Name: One Light Wall Bracket UPC: 093185045409 Category: Wall Brackets Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.25
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Antique Bronze
Weight: 8
Product Name: One Light Wall Bracket
UPC: 093185045409
Category: Wall Brackets
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315594
Product Name 5570-01-32 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details