Capital Lighting, Inc. 7015-15-17 Large Chandeliers-Candle 315593

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 41.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Chestnut Weight: 40 Product Name: 15 Light Chandelier UPC: 093185026316 Category: Chandeliers Shipped Via: NO Chain: 9` Wire: 14`
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 41.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Chestnut Weight: 40 Product Name: 15 Light Chandelier UPC: 093185026316 Category: Chandeliers Shipped Via: NO Chain: 9` Wire: 14`

Suppliers

Company
Product
Description
Supplier Links
7015-15-17 Large Chandeliers-Candle - 315593 - Capital Lighting, Inc.
Columbus, OH, USA
7015-15-17 Large Chandeliers-Candle
315593
7015-15-17 Large Chandeliers-Candle 315593
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 41.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Chestnut Weight: 40 Product Name: 15 Light Chandelier UPC: 093185026316 Category: Chandeliers Shipped Via: NO Chain: 9` Wire: 14`

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 41.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Chestnut
Weight: 40
Product Name: 15 Light Chandelier
UPC: 093185026316
Category: Chandeliers
Shipped Via: NO
Chain: 9`
Wire: 14`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315593
Product Name 7015-15-17 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details