Capital Lighting, Inc. 7126-01-32 Sconces-Drum Shades 315592

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Bronze Weight: 6 Product Name: One Light Wall Bracket UPC: 093185045713 Category: Wall Brackets Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Bronze Weight: 6 Product Name: One Light Wall Bracket UPC: 093185045713 Category: Wall Brackets Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
7126-01-32 Sconces-Drum Shades - 315592 - Capital Lighting, Inc.
Columbus, OH, USA
7126-01-32 Sconces-Drum Shades
315592
7126-01-32 Sconces-Drum Shades 315592
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Bronze Weight: 6 Product Name: One Light Wall Bracket UPC: 093185045713 Category: Wall Brackets Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.50
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Antique Bronze
Weight: 6
Product Name: One Light Wall Bracket
UPC: 093185045713
Category: Wall Brackets
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315592
Product Name 7126-01-32 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details