Capital Lighting, Inc. CF61257 Lamps-Floor Lamps 315586

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 62.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Aged Black Product Name: One Light Floor Lamp UPC: 088675495949 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 62.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Aged Black Product Name: One Light Floor Lamp UPC: 088675495949 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
CF61257 Lamps-Floor Lamps - 315586 - Capital Lighting, Inc.
Columbus, OH, USA
CF61257 Lamps-Floor Lamps
315586
CF61257 Lamps-Floor Lamps 315586
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 62.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Aged Black Product Name: One Light Floor Lamp UPC: 088675495949 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 62.00
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Aged Black
Product Name: One Light Floor Lamp
UPC: 088675495949
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315586
Product Name CF61257 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details