Capital Lighting, Inc. CF61247 Lamps-Floor Lamps 315584

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 60.25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze/Antique Bronze Product Name: One Light Floor Lamp UPC: 088675495819 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 60.25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze/Antique Bronze Product Name: One Light Floor Lamp UPC: 088675495819 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
CF61247 Lamps-Floor Lamps - 315584 - Capital Lighting, Inc.
Columbus, OH, USA
CF61247 Lamps-Floor Lamps
315584
CF61247 Lamps-Floor Lamps 315584
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 60.25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze/Antique Bronze Product Name: One Light Floor Lamp UPC: 088675495819 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 60.25
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Dark Bronze/Antique Bronze
Product Name: One Light Floor Lamp
UPC: 088675495819
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315584
Product Name CF61247 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details