Capital Lighting, Inc. CF6333 Lamps-Floor Lamps 315582

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 59.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Antique Gold Product Name: One Light Floor Lamp UPC: 088675495413 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 59.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Antique Gold Product Name: One Light Floor Lamp UPC: 088675495413 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
CF6333 Lamps-Floor Lamps - 315582 - Capital Lighting, Inc.
Columbus, OH, USA
CF6333 Lamps-Floor Lamps
315582
CF6333 Lamps-Floor Lamps 315582
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 59.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Antique Gold Product Name: One Light Floor Lamp UPC: 088675495413 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 59.00
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Antique Gold
Product Name: One Light Floor Lamp
UPC: 088675495413
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315582
Product Name CF6333 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details