Capital Lighting, Inc. 7029-03-32 Island/Pool Table-3 Light Bar 315579

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 50.00 Length 50.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Antique Bronze Weight: 12 Product Name: Three Light Pendant Category: Bowl Pendants Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 50.00 Length 50.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Antique Bronze Weight: 12 Product Name: Three Light Pendant Category: Bowl Pendants Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
7029-03-32 Island/Pool Table-3 Light Bar - 315579 - Capital Lighting, Inc.
Columbus, OH, USA
7029-03-32 Island/Pool Table-3 Light Bar
315579
7029-03-32 Island/Pool Table-3 Light Bar 315579
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 50.00 Length 50.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Antique Bronze Weight: 12 Product Name: Three Light Pendant Category: Bowl Pendants Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 50.00
Length 50.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Antique Bronze
Weight: 12
Product Name: Three Light Pendant
Category: Bowl Pendants
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315579
Product Name 7029-03-32 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details