Capital Lighting, Inc. 7032-05-05 Mid. Chandeliers-Candle 315576

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 23.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Weight: 23.5 Product Name: Five Light Chandelier Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 23.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Weight: 23.5 Product Name: Five Light Chandelier Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
7032-05-05 Mid. Chandeliers-Candle - 315576 - Capital Lighting, Inc.
Columbus, OH, USA
7032-05-05 Mid. Chandeliers-Candle
315576
7032-05-05 Mid. Chandeliers-Candle 315576
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 23.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Weight: 23.5 Product Name: Five Light Chandelier Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 23.25
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Chrome
Weight: 23.5
Product Name: Five Light Chandelier
Category: Chandeliers
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315576
Product Name 7032-05-05 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details