Capital Lighting, Inc. 7033-03-05 Semi-Flush Mts.-Drum Shade 315573

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Weight: 14.5 Product Name: Three Light Semi Flush Mount Category: Semi Flush Mounts Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Weight: 14.5 Product Name: Three Light Semi Flush Mount Category: Semi Flush Mounts Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
7033-03-05 Semi-Flush Mts.-Drum Shade - 315573 - Capital Lighting, Inc.
Columbus, OH, USA
7033-03-05 Semi-Flush Mts.-Drum Shade
315573
7033-03-05 Semi-Flush Mts.-Drum Shade 315573
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Weight: 14.5 Product Name: Three Light Semi Flush Mount Category: Semi Flush Mounts Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 10.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Weight: 14.5
Product Name: Three Light Semi Flush Mount
Category: Semi Flush Mounts
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315573
Product Name 7033-03-05 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details