Capital Lighting, Inc. 7034-02-05 Sconces-Double Glass 315571

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 11.00 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chrome Weight: 10.25 Product Name: Two Light Wall Bracket Category: Wall Brackets Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 11.00 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chrome Weight: 10.25 Product Name: Two Light Wall Bracket Category: Wall Brackets Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
7034-02-05 Sconces-Double Glass - 315571 - Capital Lighting, Inc.
Columbus, OH, USA
7034-02-05 Sconces-Double Glass
315571
7034-02-05 Sconces-Double Glass 315571
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 11.00 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chrome Weight: 10.25 Product Name: Two Light Wall Bracket Category: Wall Brackets Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 11.00
Extension: 6.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Chrome
Weight: 10.25
Product Name: Two Light Wall Bracket
Category: Wall Brackets
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315571
Product Name 7034-02-05 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details