Capital Lighting, Inc. 7034-04-05 Pendants-Fabric Shade 315570

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 48.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Square Pendant Category: Bowl Pendants Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 48.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Square Pendant Category: Bowl Pendants Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
7034-04-05 Pendants-Fabric Shade - 315570 - Capital Lighting, Inc.
Columbus, OH, USA
7034-04-05 Pendants-Fabric Shade
315570
7034-04-05 Pendants-Fabric Shade 315570
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 48.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Square Pendant Category: Bowl Pendants Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 48.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Chrome
Product Name: Four Light Square Pendant
Category: Bowl Pendants
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315570
Product Name 7034-04-05 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details