Capital Lighting, Inc. C41195 Lamps-Desk/Piano Lamps 315561

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 26.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Bronze Product Name: One Light Desk Lamp UPC: 088675495239 Safety Rating: UL/cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 26.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Bronze Product Name: One Light Desk Lamp UPC: 088675495239 Safety Rating: UL/cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41195 Lamps-Desk/Piano Lamps - 315561 - Capital Lighting, Inc.
Columbus, OH, USA
C41195 Lamps-Desk/Piano Lamps
315561
C41195 Lamps-Desk/Piano Lamps 315561
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 26.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Bronze Product Name: One Light Desk Lamp UPC: 088675495239 Safety Rating: UL/cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 26.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Black Bronze
Product Name: One Light Desk Lamp
UPC: 088675495239
Safety Rating: UL/cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315561
Product Name C41195 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details