Capital Lighting, Inc. C41197 Lamps-Table Lamps 315560

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Bronze Product Name: One Light Table Lamp UPC: 088675495253 Safety Rating: UL/cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Bronze Product Name: One Light Table Lamp UPC: 088675495253 Safety Rating: UL/cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41197 Lamps-Table Lamps - 315560 - Capital Lighting, Inc.
Columbus, OH, USA
C41197 Lamps-Table Lamps
315560
C41197 Lamps-Table Lamps 315560
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Black Bronze Product Name: One Light Table Lamp UPC: 088675495253 Safety Rating: UL/cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 27.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Black Bronze
Product Name: One Light Table Lamp
UPC: 088675495253
Safety Rating: UL/cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315560
Product Name C41197 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details