Capital Lighting, Inc. CF4276 Lamps-Table Lamps 315556

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 30.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Aged Bronze Product Name: Three Light Table Lamp UPC: 088675450207 Glass: Antique light amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 30.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Aged Bronze Product Name: Three Light Table Lamp UPC: 088675450207 Glass: Antique light amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
CF4276 Lamps-Table Lamps - 315556 - Capital Lighting, Inc.
Columbus, OH, USA
CF4276 Lamps-Table Lamps
315556
CF4276 Lamps-Table Lamps 315556
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 30.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Aged Bronze Product Name: Three Light Table Lamp UPC: 088675450207 Glass: Antique light amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 30.00
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Aged Bronze
Product Name: Three Light Table Lamp
UPC: 088675450207
Glass: Antique light amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315556
Product Name CF4276 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856556 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details