Capital Lighting, Inc. CF4176 Lamps-Table Lamps 315554

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Aged Gold Product Name: One Light Table Lamp UPC: 088675495574 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Aged Gold Product Name: One Light Table Lamp UPC: 088675495574 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
CF4176 Lamps-Table Lamps - 315554 - Capital Lighting, Inc.
Columbus, OH, USA
CF4176 Lamps-Table Lamps
315554
CF4176 Lamps-Table Lamps 315554
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Aged Gold Product Name: One Light Table Lamp UPC: 088675495574 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.00
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Aged Gold
Product Name: One Light Table Lamp
UPC: 088675495574
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315554
Product Name CF4176 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details