Capital Lighting, Inc. CF4674 Lamps-Table Lamps 315552

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: 2-tone shuttle-shaped Product Name: One Light Table Lamp UPC: 088675495581 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: 2-tone shuttle-shaped Product Name: One Light Table Lamp UPC: 088675495581 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
CF4674 Lamps-Table Lamps - 315552 - Capital Lighting, Inc.
Columbus, OH, USA
CF4674 Lamps-Table Lamps
315552
CF4674 Lamps-Table Lamps 315552
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: 2-tone shuttle-shaped Product Name: One Light Table Lamp UPC: 088675495581 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 32.50
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: 2-tone shuttle-shaped
Product Name: One Light Table Lamp
UPC: 088675495581
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315552
Product Name CF4674 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details