Capital Lighting, Inc. CF4519 Lamps-Table Lamps 315550

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Aged silver and dark bronze Product Name: One Light Table Lamp UPC: 088675449157 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Aged silver and dark bronze Product Name: One Light Table Lamp UPC: 088675449157 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
CF4519 Lamps-Table Lamps - 315550 - Capital Lighting, Inc.
Columbus, OH, USA
CF4519 Lamps-Table Lamps
315550
CF4519 Lamps-Table Lamps 315550
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Aged silver and dark bronze Product Name: One Light Table Lamp UPC: 088675449157 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.50
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Aged silver and dark bronze
Product Name: One Light Table Lamp
UPC: 088675449157
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315550
Product Name CF4519 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details