Capital Lighting, Inc. 7493-08-41 Foyer/Hall Lanterns-Open Frame 315548

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 42.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Rustic Sienna Weight: 24 Product Name: Eight Light Foyer Pendant UPC: 093185040831 Category: Bowl Pendants Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 42.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Rustic Sienna Weight: 24 Product Name: Eight Light Foyer Pendant UPC: 093185040831 Category: Bowl Pendants Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
7493-08-41 Foyer/Hall Lanterns-Open Frame - 315548 - Capital Lighting, Inc.
Columbus, OH, USA
7493-08-41 Foyer/Hall Lanterns-Open Frame
315548
7493-08-41 Foyer/Hall Lanterns-Open Frame 315548
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 42.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Rustic Sienna Weight: 24 Product Name: Eight Light Foyer Pendant UPC: 093185040831 Category: Bowl Pendants Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 42.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Rustic Sienna
Weight: 24
Product Name: Eight Light Foyer Pendant
UPC: 093185040831
Category: Bowl Pendants
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315548
Product Name 7493-08-41 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details