Capital Lighting, Inc. 7039-04-05 Mid. Chandeliers-Candle 315544

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 30.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome Weight: 21.5 Product Name: Four Light Pendant Category: Bowl Pendants Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 30.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome Weight: 21.5 Product Name: Four Light Pendant Category: Bowl Pendants Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
7039-04-05 Mid. Chandeliers-Candle - 315544 - Capital Lighting, Inc.
Columbus, OH, USA
7039-04-05 Mid. Chandeliers-Candle
315544
7039-04-05 Mid. Chandeliers-Candle 315544
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 30.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome Weight: 21.5 Product Name: Four Light Pendant Category: Bowl Pendants Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 30.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Chrome
Weight: 21.5
Product Name: Four Light Pendant
Category: Bowl Pendants
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315544
Product Name 7039-04-05 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details