Capital Lighting, Inc. 7039-08-05 Large Chandeliers-Candle 315543

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 42.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Chrome Weight: 34 Product Name: Eight Light Pendant Category: Bowl Pendants Shipped Via: NO Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 42.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Chrome Weight: 34 Product Name: Eight Light Pendant Category: Bowl Pendants Shipped Via: NO Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
7039-08-05 Large Chandeliers-Candle - 315543 - Capital Lighting, Inc.
Columbus, OH, USA
7039-08-05 Large Chandeliers-Candle
315543
7039-08-05 Large Chandeliers-Candle 315543
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 42.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Chrome Weight: 34 Product Name: Eight Light Pendant Category: Bowl Pendants Shipped Via: NO Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 42.75
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Chrome
Weight: 34
Product Name: Eight Light Pendant
Category: Bowl Pendants
Shipped Via: NO
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315543
Product Name 7039-08-05 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details