Capital Lighting, Inc. C41212 Lamps-Table Lamps 315539

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.00 Bulb Type: E-12 Qty: 2 Wattage: 40 Finish: Aged Bronze Product Name: Two Light Table Lamp UPC: 088675495444 Safety Rating: UL/cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.00 Bulb Type: E-12 Qty: 2 Wattage: 40 Finish: Aged Bronze Product Name: Two Light Table Lamp UPC: 088675495444 Safety Rating: UL/cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41212 Lamps-Table Lamps - 315539 - Capital Lighting, Inc.
Columbus, OH, USA
C41212 Lamps-Table Lamps
315539
C41212 Lamps-Table Lamps 315539
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.00 Bulb Type: E-12 Qty: 2 Wattage: 40 Finish: Aged Bronze Product Name: Two Light Table Lamp UPC: 088675495444 Safety Rating: UL/cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 25.00
Bulb
Type: E-12
Qty: 2
Wattage: 40
Finish: Aged Bronze
Product Name: Two Light Table Lamp
UPC: 088675495444
Safety Rating: UL/cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315539
Product Name C41212 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details