Capital Lighting, Inc. C41217 Lamps-Table Lamps 315536

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: CFL Qty: 1 Wattage: 11 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675495499 Glass: Frost Cloud Safety Rating: UL/cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: CFL Qty: 1 Wattage: 11 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675495499 Glass: Frost Cloud Safety Rating: UL/cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41217 Lamps-Table Lamps - 315536 - Capital Lighting, Inc.
Columbus, OH, USA
C41217 Lamps-Table Lamps
315536
C41217 Lamps-Table Lamps 315536
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: CFL Qty: 1 Wattage: 11 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675495499 Glass: Frost Cloud Safety Rating: UL/cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 22.00
Bulb
Type: CFL
Qty: 1
Wattage: 11
Finish: Dark Bronze
Product Name: One Light Table Lamp
UPC: 088675495499
Glass: Frost Cloud
Safety Rating: UL/cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315536
Product Name C41217 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details