Capital Lighting, Inc. C41215 Lamps-Table Lamps 315534

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Antique Bronze Product Name: One Light Table Lamp UPC: 088675495468 Safety Rating: UL/cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Antique Bronze Product Name: One Light Table Lamp UPC: 088675495468 Safety Rating: UL/cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41215 Lamps-Table Lamps - 315534 - Capital Lighting, Inc.
Columbus, OH, USA
C41215 Lamps-Table Lamps
315534
C41215 Lamps-Table Lamps 315534
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Antique Bronze Product Name: One Light Table Lamp UPC: 088675495468 Safety Rating: UL/cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Antique Bronze
Product Name: One Light Table Lamp
UPC: 088675495468
Safety Rating: UL/cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315534
Product Name C41215 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details